General-purpose Schottky diode in an ultra small SOD523 (SC-79) surface-mounted plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm. It has a maximum reverse voltage of 70 V, a forward current of 70 mA, and a forward voltage of 410 mV at 1 mA. The diode exhibits low leakage current (100 nA at 50 V) and low capacitance (2 pF at 0 V). The junction temperature rating is 150 °C, with an ambient temperature range of -65 °C to 150 °C and thermal resistance of 450 K/W. It is suited for ultra high-speed switching and voltage clamping applications.
General-purpose Schottky diode in an ultra small SOD523 (SC-79) Surface-Mounted Device (SMD) flat lead plastic package.
Features and benefits
Applications
Diode Schottky 70V 70mA (DC) Surface Mount SOD-523
BAS70 series; 1PS7xSB70 series - General-purpose Schottky diodes SOD 2-Pin Product overview: 1PS79SB70,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS79SB70,315 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 70V 70MA SOD523
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1PS79SB70,315 | 1727-1PS79SB70,315TR-ND | 280-1PS79SB70,315 | 1PS79SB70,315 |
| Product Name | General-purpose Schottky diode | Single Diodes | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | |||
| Package | SOD-523; SOD523 SOD523 | |||
| RoHS Compliant | RoHS | |||
| IF | 70 mA |