General-purpose Schottky diode in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 120MA SOD323
DIODE SCHOTTKY 40V 120MA SOD323
DIODE SCHOTTKY 40V 120MA SOD323
1PS76SB40-Q/SOD323/S
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Diodes |
| Product Number | 1PS76SB40-QX | 1727-1PS76SB40-QXDKR-ND | 1PS76SB40-QX |
| Product Name | General-purpose Schottky diode | Single Diodes | Single Diodes |
| Applications | Switching | ||
| Package | SOD-323; SOD323 SOD323 | ||
| RoHS Compliant | RoHS | ||
| VF | 380 to 0.3800 volts | 1 volts | |
| IF | 120 mA |