General purpose double switching diode in a SOT23 surface-mounted package measuring 2.9 mm by 1.3 mm by 1 mm, with a maximum reverse voltage of 90 V, repetitive peak reverse voltage of 110 V, and repetitive peak forward current of 600 mA. Switching speed is specified at a maximum of 50 ns. The device is qualified according to AEC-Q101 and suitable for automotive applications.
General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | BAS35-QR |
| Product Name | General purpose double switching diode |
| Package | SOT23; SOT23 SOT23 |
| RoHS Compliant | RoHS |
| VF | 750 to 0.7500 volts |
| IF | 250 mA |