High-voltage switching diode in a leadless ultra small DFN1006D-2 (SOD882D) SMD plastic package with solderable side pads, measuring 1 mm x 0.6 mm x 0.4 mm and with a typical height of 0.37 mm. It features a reverse voltage rating of 200 V, a reverse recovery time of ≤50 ns, a leakage current of ≤100 nA, and a capacitance of ≤2 pF. The device is qualified to AEC-Q101 and suitable for automotive applications.
High-voltage switching diode, encapsulated in an leadless ultra small DFN1006D-2 (SOD882D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
DIODE STD 200V 330MA DFN1006D2
DIODE STD 200V 330MA DFN1006D2
DIODE STD 200V 330MA DFN1006D2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BAS21LD-QYL | 1727-BAS21LD-QYLTR-ND |
| Product Name | High-voltage switching diode | Single Diodes |
| Diode Applications | Switching; Protector; High Voltage | |
| RoHS Compliant | RoHS | |
| VF | 1 to 1.00E-3 volts | |
| IF | 330 mA |