High-speed switching diode in SOT23 surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, with a repetitive peak reverse voltage of 100 V and reverse recovery time of 4 ns, suited for high-speed and general-purpose switching applications.
High-speed switching diode, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Rectifier Diode, 1 Phase, 1 Element, 0.215A, 100V V(RRM), Silicon, TO-236AB
Diode Standard 100V 215mA (DC) Surface Mount TO-236AB
Diode Standard 100V 215mA (DC) Surface Mount TO-236AB
Diode Standard 100V 215mA (DC) Surface Mount TO-236AB
DIODE GP 100V 215MA TO236AB
DIODE GP 100V 215MA TO236AB
DIODE, SMALL SIGNAL, 100V, TO-236AB; Diode Configuration:Single
DIODE, SMALL SIGNAL, 100V, TO-236AB; Diode Configuration:Single
100V 250mW Single 1.25V@150mA 4ns 215mA SOT-23 Switching Diode ROHS
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Diodes | Diodes |
| Product Number | BAS16,215 | BAS16,215 | 1727-2887-1-ND | BAS16,215 | BAS16,215 | 35M2838 | BAS16,215 |
| Product Name | High-speed switching diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Small Signal, 100V, To-236Ab; Diode Configuration Nexperia | Diodes >> Switching Diode | |
| Diode Applications | Switching | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 215 mA | 215 mA | |||||
| VR | 100 volts | 100 volts | 100 volts |