General-purpose Zener diodes in a SOT323 (SC-70) leadless very small surface-mounted plastic package, with a forward voltage of up to 0.9 V at 10 mA and a total power dissipation of 275 mW when mounted on a standard FR4 PCB. The device operates over a voltage range from 2.4 V to 75 V with tolerance options of ±2% and ±5%, and is qualified to AEC-Q101 for automotive applications. Junction temperature rating is up to 150 °C, with an ambient temperature range of -55 °C to +150 °C. Thermal resistance from junction to ambient is 455 K/W in free air.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 30V 275MW SOT323
DIODE ZENER 30V 275MW SOT323
DIODE ZENER 30V 275MW SOT323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX84W-C30-QF | 1727-BZX84W-C30-QFDKR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts |