General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOT 70V 70MA TO236AB
DIODE ARR SCHOT 70V 70MA TO236AB
DIODE ARR SCHOT 70V 70MA TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays |
| Product Number | BAS70-05-QVL | 1727-BAS70-05-QVLTR-ND |
| Product Name | General-purpose dual Schottky diode | Diode Arrays |
| Applications | Switching | |
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| RoHS Compliant | RoHS | |
| IF | 70 mA |