Nexperia B.V. High-voltage switching diode BAS21W-QX

Description
High-voltage switching diode encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current High reverse voltage VR ≤ 250 V Low capacitance: Cd ≤ 2 pF Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-voltage switching diode encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current High reverse voltage VR ≤ 250 V Low capacitance: Cd ≤ 2 pF Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS21W-QX - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS21W-QX
High-voltage switching diode BAS21W-QX
High-voltage switching diode encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current High reverse voltage VR ≤ 250 V Low capacitance: Cd ≤ 2 pF Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection

High-voltage switching diode encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • High reverse voltage VR ≤ 250 V
  • Low capacitance: Cd ≤ 2 pF
  • Very small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Single Diodes - 1727-BAS21W-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS21W-QXTR-ND
Single Diodes 1727-BAS21W-QXTR-ND
DIODE STANDARD 250V 225MA SOT323

DIODE STANDARD 250V 225MA SOT323

Buy Now Datasheet
Single Diodes - 1727-BAS21W-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 250V 225MA SOT323

DIODE STANDARD 250V 225MA SOT323

Buy Now Datasheet
Single Diodes - 1727-BAS21W-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS21W-QXCT-ND
Single Diodes 1727-BAS21W-QXCT-ND
DIODE STANDARD 250V 225MA SOT323

DIODE STANDARD 250V 225MA SOT323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS21W-QX 1727-BAS21W-QXTR-ND
Product Name High-voltage switching diode Single Diodes
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
IF 225 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
40 V, 0.2 A Schottky barrier diode - 1PS79SB30YL - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia - 98K5018 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.3200 volts
View Details
General-purpose dual Schottky diode - BAS40-06,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers