Nexperia B.V. Voltage regulator diodes BZX84W-B27-QX

Description
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions High-frequency applications
Request a Quote
Description
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions High-frequency applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package, with a nominal working voltage of 27 V and a tolerance of ±2%. The device has a total power dissipation of 275 mW, a forward voltage of 0.9 V at 10 mA, and is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package, with a nominal working voltage of 27 V and a tolerance of ±2%. The device has a total power dissipation of 275 mW, a forward voltage of 0.9 V at 10 mA, and is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX84W-B27-QX - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX84W-B27-QX
Voltage regulator diodes BZX84W-B27-QX
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions High-frequency applications

General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Two tolerance series: ± 2 % and ± 5 %
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
  • High-frequency applications
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX84W-B27-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84W-B27-QXDKR-ND
Single Zener Diodes 1727-BZX84W-B27-QXDKR-ND
DIODE ZENER 27V 275MW SOT323

DIODE ZENER 27V 275MW SOT323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84W-B27-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84W-B27-QXCT-ND
Single Zener Diodes 1727-BZX84W-B27-QXCT-ND
DIODE ZENER 27V 275MW SOT323

DIODE ZENER 27V 275MW SOT323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84W-B27-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84W-B27-QXTR-ND
Single Zener Diodes 1727-BZX84W-B27-QXTR-ND
DIODE ZENER 27V 275MW SOT323

DIODE ZENER 27V 275MW SOT323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX84W-B27-QX 1727-BZX84W-B27-QXDKR-ND
Product Name Voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4736A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Voltage regulator diodes - 1N4740A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
High-speed switching diode - BAS30LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
3 suppliers