General-purpose dual Schottky diode in a small SOT143B Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount TO-253-4, TO-253AA
BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes SOT-143 4-Pin Product overview: BAS40-07,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-07,215 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022087-BAS40-07,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Alternative Parts (Cross-Reference): BAS40-07; BAS40-07,235; BAS40-07/DG,215;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
40V 2 Independent 1V@40mA 120mA SOT-143 Schottky Barrier Diodes (SBD) ROHS
DIODE ARR SCHOTT 40V SOT143B
DIODE, SWITCHING, 40V, SOT-143B; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 40V SOT143B
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Diodes | Diode Arrays |
| Product Number | BAS40-07,215 | 1727-BAS40-07,215DKR-ND | 286-BAS40-07,215 | 1022087-BAS40-07,215 | BAS40-07,215 | BAS40-07,215 | 29AH3459 | BAS40-07,215 |
| Product Name | General-purpose dual Schottky diode | Diode Arrays | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS40-07,215 | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Switching, 40V, Sot-143B; Diode Configuration Nexperia | Diode Arrays |
| Applications | Switching | |||||||
| Package | SOT143; SOT143B SOT143B | TO-253-4, TO-253AA | SOT143; SOT-143B | SOT143 | TO-253-4, TO-253AA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 380 to 0.3800 volts | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | ||
| IF | 120 mA | 120 mA |