Nexperia B.V. High-speed switching diode BAS21LS-QYL

Description
High-speed switching diode, encapsulated in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote
Description
High-speed switching diode, encapsulated in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High-speed switching diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1 mm × 0.6 mm × 0.47 mm. It has a repetitive peak reverse voltage of 250 V, a reverse voltage of 200 V, a forward current of 250 mA, and a reverse recovery time of 50 ns. Capacitance is ≤ 2 pF, and reverse current is ≤ 100 nA at 200 V and 25 °C. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

High-speed switching diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1 mm × 0.6 mm × 0.47 mm. It has a repetitive peak reverse voltage of 250 V, a reverse voltage of 200 V, a forward current of 250 mA, and a reverse recovery time of 50 ns. Capacitance is ≤ 2 pF, and reverse current is ≤ 100 nA at 200 V and 25 °C. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS21LS-QYL - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS21LS-QYL
High-speed switching diode BAS21LS-QYL
High-speed switching diode, encapsulated in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection

High-speed switching diode, encapsulated in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • High reverse voltage VR ≤ 200 V
  • Low capacitance: Cd ≤ 2 pF
  • Ultra small and leadless SMD plastic package
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Single Diodes - 1727-BAS21LS-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GP 200V 250MA DFN1006BD-2

DIODE GP 200V 250MA DFN1006BD-2

Buy Now Datasheet
Single Diodes - 1727-BAS21LS-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 250MA DFN1006BD2

DIODE STD 200V 250MA DFN1006BD2

Buy Now Datasheet
Single Diodes - 1727-BAS21LS-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 250MA DFN1006BD2

DIODE STD 200V 250MA DFN1006BD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS21LS-QYL 1727-BAS21LS-QYLCT-ND
Product Name High-speed switching diode Single Diodes
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
IF 250 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21QA-QZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
High-voltage switching diode - BAS21AW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Schottky Diodes & Rectifiers - 7816726P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diode Arrays - BAS40-05/DG/B2,215-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers