General-purpose Zener diodes in a SOT323 (SC-70) leadless very small surface-mounted plastic package, with a wide working voltage range of 2.4 V to 75 V in the E24 range, available in ±2 % and ±5 % tolerance series. The device is qualified according to AEC-Q101 and suitable for automotive applications. It has a total power dissipation of 275 mW and a maximum junction temperature of 150 °C. Forward voltage at 10 mA is 0.9 V maximum, and non-repetitive peak reverse power dissipation is 40 W for a 100 μs pulse.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 22V 275MW SOT323
DIODE ZENER 22V 275MW SOT323
DIODE ZENER 22V 275MW SOT323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX84W-B22-QF | 1727-BZX84W-B22-QFDKR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts |