General-purpose Schottky diode in a small and flat lead SOD123F surface-mounted package measuring 2.6 mm x 1.6 mm x 1.1 mm, qualified to AEC-Q101 for automotive applications. It has a maximum reverse voltage of 40 V, a forward current of 120 mA, a forward voltage of 380 mV at 1 mA, and a reverse leakage current of up to 10 µA at 40 V and 25 °C. Diode capacitance is 5 pF at 0 V and 1 MHz. Thermal resistance from junction to ambient is 330 K/W when mounted on a standard FR4 PCB. Operating junction temperature ranges from -65 °C to 150 °C.
General-purpose Schottky diode in a small and flat lead SOD123F Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 120MA SOD123F
DIODE SCHOTTKY 40V 120MA SOD123F
DIODE SCHOTTKY 40V 120MA SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | BAS40H-QX | 1727-BAS40H-QXDKR-ND |
| Product Name | General-purpose Schottky diode | Single Diodes |
| Applications | Switching | |
| Package | SOD-123; SOD123F SOD123F | |
| RoHS Compliant | RoHS | |
| VF | 380 to 0.3800 volts |