Nexperia B.V. Single high-speed switching diode BAS21JF

Description
Single high-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤2 pF Low leakage current Reverse voltage: VR ≤ 300 V Repetitive peak reverse voltage: VRRM ≤ 300 V Very small and flat lead SMD plastic package Excellent coplanarity and improved thermal behavior AEC-Q101 qualified Applications High-speed switching Voltage clamping General-purpose switching Reverse polarity protection
Request a Quote Datasheet
Description
Single high-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤2 pF Low leakage current Reverse voltage: VR ≤ 300 V Repetitive peak reverse voltage: VRRM ≤ 300 V Very small and flat lead SMD plastic package Excellent coplanarity and improved thermal behavior AEC-Q101 qualified Applications High-speed switching Voltage clamping General-purpose switching Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single high-speed switching diode - BAS21JF - Nexperia B.V.
Nijmegen, Netherlands
Single high-speed switching diode
BAS21JF
Single high-speed switching diode BAS21JF
Single high-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤2 pF Low leakage current Reverse voltage: VR ≤ 300 V Repetitive peak reverse voltage: VRRM ≤ 300 V Very small and flat lead SMD plastic package Excellent coplanarity and improved thermal behavior AEC-Q101 qualified Applications High-speed switching Voltage clamping General-purpose switching Reverse polarity protection

Single high-speed switching diode, encapsulated in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low capacitance: Cd ≤2 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 300 V
  • Repetitive peak reverse voltage: VRRM ≤ 300 V
  • Very small and flat lead SMD plastic package
  • Excellent coplanarity and improved thermal behavior
  • AEC-Q101 qualified

Applications

  • High-speed switching
  • Voltage clamping
  • General-purpose switching
  • Reverse polarity protection
Supplier's Site Datasheet
Diode and Rectifier - 280-BAS21JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-BAS21JF
Diode and Rectifier 280-BAS21JF
BAS21J - Single high-speed switching diode SOD 2-Pin Product overview: BAS21JF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21JF can be used for catalog matching and distributor lookup.

BAS21J - Single high-speed switching diode SOD 2-Pin Product overview: BAS21JF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-BAS21JFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS21JFTR-ND
Single Diodes 1727-BAS21JFTR-ND
Diode Standard 300V 250mA (DC) Surface Mount SOD-323F

Diode Standard 300V 250mA (DC) Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1727-BAS21JFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS21JFCT-ND
Single Diodes 1727-BAS21JFCT-ND
DIODE GP 300V 250MA SOD323F

DIODE GP 300V 250MA SOD323F

Buy Now Datasheet
Single Diodes - 1727-BAS21JFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS21JFDKR-ND
Single Diodes 1727-BAS21JFDKR-ND
DIODE STD 300V 250MA SOD323F

DIODE STD 300V 250MA SOD323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21JF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21JF
Discrete Semiconductor Products - Diodes - Rectifiers BAS21JF
DIODE GP 300V 250MA SOD323F

DIODE GP 300V 250MA SOD323F

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number BAS21JF 280-BAS21JF 1727-BAS21JFTR-ND BAS21JF
Product Name Single high-speed switching diode Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; Protector
RoHS Compliant RoHS
Tj 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV70W/SN/8X-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
Single Diodes - BAS21/8R-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers
Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Schottky Diodes & Rectifiers - 8167684P - RS Components, Ltd.
Specs
Package SC-70
RoHS Compliant RoHS
View Details