Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm, with a total power dissipation of up to 300 mW, a working voltage range of nominal 1.8 V to 51 V, and specified at a test current of 50 μA. The BZX58550-C33-Q variant is part of the ±5 % tolerance series and is qualified according to AEC-Q101 for automotive applications.
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 33V 300mW ±5% Surface Mount SOD-523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX58550-C33-QX | 1727-BZX58550-C33-QXTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |