The Nexperia BAS21GW is a high-voltage switching diode designed for general-purpose applications. It features a maximum repetitive reverse voltage of 250V and a forward current rating of 225mA. The diode is encapsulated in a small SOD123 surface-mounted package, making it suitable for space-constrained designs. It has a low leakage current of 100nA and a fast reverse recovery time of 50ns, which enhances its performance in high-speed switching applications. The device is AEC-Q101 qualified, ensuring it meets automotive industry standards for reliability. Its low capacitance of 2pF contributes to efficient operation in various electronic circuits.
High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Standard 200V 225mA (DC) Surface Mount SOD-123
Diode Standard 200V 225mA (DC) Surface Mount SOD-123
Diode Standard 200V 225mA (DC) Surface Mount SOD-123
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912806-BAS21GWX
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 225mA (DC) Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS21
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1727-7323-2, 934070362115, 1727-7323-1, 1727-7323-6
BAS21GW - High-voltage switching diode Product overview: BAS21GWX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21GWX can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 225MA SOD123
DIODE, SMALL SIGNAL, AEC-Q101, 250V; Diode Configuration:Single
DIODE GEN PURP 200V 225MA SOD123
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | BAS21GWX | 1727-7323-2-ND | 912806-BAS21GWX | 280-BAS21GWX | BAS21GWX | 17AC9422 | BAS21GWX |
| Product Name | High-voltage switching diode | Single Diodes | Diodes, Rectifiers - Single - BAS21GWX | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, Aec-Q101, 250V; Diode Configuration Nexperia | Single Diodes |
| Diode Applications | Switching; High Voltage | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 1 to 1.00E-3 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| IF | 225 mA | 225 mA | |||||
| VR | 200 volts | 250 volts | 200 volts |