General-purpose, electrically isolated triple Schottky diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOT 40V 120MA 6TSSOP
DIODE ARR SCHOT 40V 120MA 6TSSOP
DIODE ARR SCHOT 40V 120MA 6TSSOP
General-purpose triple Schottky diode
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes |
| Product Number | BAS40VYX | 1727-BAS40VYXDKR-ND | BAS40VYX |
| Product Name | General-purpose triple Schottky diode | Diode Arrays | |
| Applications | Switching | ||
| Package | SOT363; SOT363-3 SOT363-3 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 |
| RoHS Compliant | RoHS | RoHS | |
| VF | 380 to 0.3800 volts |