Voltage regulator diodes in hermetically sealed SOD66 (DO-41) glass packages with axial leads, rated for a maximum power dissipation of 1000 mW and a junction temperature range of -65 to +200 °C. The series includes 22 types with nominal voltage ratings from 3.3 V to 24 V and a tolerance of ±5%. Forward voltage is specified at 1.2 V with a forward current of 200 mA. Thermal resistance from junction to tie-point is 110 K/W at a lead length of 4 mm.
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.
The series consists of 22 types with nominal working voltages from 3.3 to 24 V.
Features and benefits
Applications
Zener Diode 18V 1W ±5% Through Hole DO-41
Zener Diode 18V 1W ±5% Through Hole DO-41
Zener Diode, 18V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002161-1N4746A,113
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
DIODE ZENER 18V 1W DO41
DIODE ZENER 18V 1W DO41
| Nexperia B.V. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4746A,113 | 1727-4229-2-ND | 1N4746A,113 | 1002161-1N4746A,113 | 1N4746A,113 | 1N4746A,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - 1N4746A,113 | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD66 | DO-41; DO-41 | DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 |