Nexperia B.V. Low-current voltage regulator diodes BZX58550-B8V2X

Description
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote Datasheet
Description
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZX58550-B8V2X - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZX58550-B8V2X
Low-current voltage regulator diodes BZX58550-B8V2X
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions

Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 300 mW
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Working voltage range: nominal 1.8 V to 51 V
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX58550-B8V2XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX58550-B8V2XTR-ND
Single Zener Diodes 1727-BZX58550-B8V2XTR-ND
DIODE ZENER 8.2V 270MW SOD523

DIODE ZENER 8.2V 270MW SOD523

Buy Now Datasheet
Single Zener Diodes - 1727-BZX58550-B8V2XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX58550-B8V2XCT-ND
Single Zener Diodes 1727-BZX58550-B8V2XCT-ND
DIODE ZENER 8.2V 270MW SOD523

DIODE ZENER 8.2V 270MW SOD523

Buy Now Datasheet
Single Zener Diodes - 1727-BZX58550-B8V2XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX58550-B8V2XDKR-ND
Single Zener Diodes 1727-BZX58550-B8V2XDKR-ND
DIODE ZENER 8.2V 270MW SOD523

DIODE ZENER 8.2V 270MW SOD523

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX58550-B8V2X 1727-BZX58550-B8V2XTR-ND
Product Name Low-current voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose triple Schottky diode - BAS40VYX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
High-speed switching diode - BAS16,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
RF Diodes - 1PS66SB17,115 - 1002466-1PS66SB17,115 - Win Source Electronics
Specs
Diode Type Schottky; RF Diodes; Schottky - 3 Independent
Tj 150 C (302 F)
View Details
4 suppliers
High-voltage switching diode - BAS521,315 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
4 suppliers