Nexperia B.V. High-voltage switching diode BAS21TH-QVL

Description
High-voltage switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Switching speed max. 50 ns Reverse voltage VR ≤ 200 V Repetitive peak reverse voltage VRRM ≤ 250 V Small SMD plastic package High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-voltage switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Switching speed max. 50 ns Reverse voltage VR ≤ 200 V Repetitive peak reverse voltage VRRM ≤ 250 V Small SMD plastic package High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS21TH-QVL - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS21TH-QVL
High-voltage switching diode BAS21TH-QVL
High-voltage switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Switching speed max. 50 ns Reverse voltage VR ≤ 200 V Repetitive peak reverse voltage VRRM ≤ 250 V Small SMD plastic package High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-voltage switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Switching speed max. 50 ns
  • Reverse voltage VR ≤ 200 V
  • Repetitive peak reverse voltage VRRM ≤ 250 V
  • Small SMD plastic package
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS21TH-QVLTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 200MA TO236AB

DIODE STD 200V 200MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS21TH-QVLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 200MA TO236AB

DIODE STD 200V 200MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS21TH-QVLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 200MA TO236AB

DIODE STD 200V 200MA TO236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS21TH-QVL 1727-BAS21TH-QVLTR-ND
Product Name High-voltage switching diode Single Diodes
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching dual diode - BAS101S-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
2 suppliers
General-purpose Schottky diode - BAS70,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
9 suppliers
Single Diodes - 1727-4808-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
6 suppliers
6V 9V 100W TVS Protection Diode - 144-IP4234CZ6,125 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Transient Voltage Suppressor Diodes
View Details
5 suppliers