General-purpose Schottky diode in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm. It has a maximum reverse voltage of 40 V, a forward current rating of 120 mA, and a peak forward current of 200 mA for 10 ms pulses. The forward voltage is up to 380 mV at 1 mA and up to 1 V at 40 mA. Reverse leakage is up to 10 µA at 40 V and 25 °C. Diode capacitance is up to 5 pF at 0 V and 1 MHz. Junction temperature ranges from -65 °C to 150 °C with a thermal resistance of 450 K/W in free air on an FR4 PCB.
General-purpose Schottky diode in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002482-1PS76SB40,13
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 120mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 120mA (DC) Surface Mount SOD-323
Diode Schottky 40V 120mA (DC) Surface Mount SOD-323
Diode Schottky 40V 120mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 40V 120MA SOD323 Product overview: 1PS76SB40,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS76SB40,135 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 120MA SOD323
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1PS76SB40,135 | 1002482-1PS76SB40,135 | 1727-1187-2-ND | 280-1PS76SB40,135 | 1PS76SB40,135 |
| Product Name | General-purpose Schottky diode | Diodes, Rectifiers - Single - 1PS76SB40,135 | Single Diodes | Schottky 40V 120MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | ||||
| Package | SOD-323; SOD323 SOD323 | SOD-323; SOD-323 | Tape & Reel (TR) | ||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 380 to 0.3800 volts | 1 volts | 1 volts |