Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead surface-mounted plastic package measuring 1.2 mm × 0.8 mm × 0.6 mm, with a total power dissipation of up to 300 mW, a working voltage range of 1.8 V to 51 V, and specification at a test current of 50 μA. The BZX58550-B36 variant has a nominal voltage of 36 V and a tolerance of ±2%.
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 36V 270MW SOD523
DIODE ZENER 36V 270MW SOD523
DIODE ZENER 36V 270MW SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX58550-B36X | 1727-BZX58550-B36XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |