General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOTTKY 40V TO-236AB
DIODE ARR SCHOTTKY 40V TO-236AB
DIODE ARR SCHOTTKY 40V TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays |
| Product Number | BAS40-04-QR | 1727-BAS40-04-QRDKR-ND |
| Product Name | General-purpose dual Schottky diode | Diode Arrays |
| Applications | Switching | |
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| RoHS Compliant | RoHS | |
| VF | 380 to 0.3800 volts |