General-purpose Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.07A, 70V V(RRM), Silicon, TO-236AB
BAS70 series; 1PS7xSB70 series - General-purpose Schottky diodes TO-236 3-Pin Product overview: BAS70,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70,215 can be used for catalog matching and distributor lookup.
Diode Schottky 70V 70mA (DC) Surface Mount TO-236AB
Diode Schottky 70V 70mA (DC) Surface Mount TO-236AB
Diode Schottky 70V 70mA (DC) Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 863457-BAS70,215
Features: Diode Schottky 70 V 70mA (DC) Surface Mount TO-236AB
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS70
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS70 T/R, 568-1608-1-ND, 568-1608-2, 568-1608-2-ND, 1727-2898-6, 568-1608-6, 568-1608-6-ND, 1727-2898-2, 934020790215, BAS70215, 568-1608-1, 1727-2898-1
DIODE SCHOTTKY 70V 70MA TO236AB
DIODE SCHOTTKY 70V 70MA TO236AB
SCHOTTKY DIODE, 0.07A, 70V, SOT-23; Diode Configuration:Single
SCHOTTKY DIODE, 0.07A, 70V, SOT-23; Diode Configuration:Single
70V 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | BAS70,215 | BAS70,215 | 280-BAS70,215 | 1727-2898-6-ND | 863457-BAS70,215 | BAS70,215 | BAS70,215 | 87W9072 | BAS70,215 |
| Product Name | General-purpose Schottky diode | Schottky Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAS70,215 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diode, 0.07A, 70V, Sot-23; Diode Configuration Nexperia | Diodes >> Schottky Barrier Diodes (SBD) | |
| Applications | Switching | ||||||||
| Package | SOT23; SOT23 SOT23 | SOT23 | TO-236AB | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IF | 70 mA | 70 mA | |||||||
| IFSM | 100 amps |