Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package measuring 1.2 mm × 0.8 mm × 0.6 mm. Total power dissipation is ≤ 300 mW, with a working voltage range of 1.8 V to 51 V, specified at a test current of 50 μA. Tolerances are ± 2 % (B-series) or approximately ± 5 % (C-series). Forward voltage is ≤ 0.9 V at 10 mA. Operating junction temperature ranges from −55 °C to 150 °C.
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 2.4V 270MW SOD523
DIODE ZENER 2.4V 270MW SOD523
DIODE ZENER 2.4V 270MW SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX58550-B2V4X | 1727-BZX58550-B2V4XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |