Nexperia B.V. High-speed switching diode BAS16VY-QF

Description
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS16VY-QF - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS16VY-QF
High-speed switching diode BAS16VY-QF
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Diode Arrays - 1727-BAS16VY-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 200MA 6TSSOP

DIODE ARRAY GP 100V 200MA 6TSSOP

Buy Now Datasheet
Diode Arrays - 1727-BAS16VY-QFCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 200MA 6TSSOP

DIODE ARRAY GP 100V 200MA 6TSSOP

Buy Now Datasheet
Diode Arrays - 1727-BAS16VY-QFTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 200MA 6TSSOP

DIODE ARRAY GP 100V 200MA 6TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BAS16VY-QF 1727-BAS16VY-QFDKR-ND
Product Name High-speed switching diode Diode Arrays
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
IF 200 mA
VR 100 volts
Unlock Full Specs
to access all available technical data