Nexperia B.V. Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia 1PS79SB40

Description
SCHOTTKY RECTIFIER, 120mA, 40V, SOD523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 120mA, 40V, SOD523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia
39K0675
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia 39K0675
SCHOTTKY RECTIFIER, 120mA, 40V, SOD523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 120mA, 40V, SOD523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 39K0675
Product Name Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C04R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 45 volts
View Details
Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers