Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm. Total power dissipation is ≤ 300 mW, with a working voltage range of nominal 1.8 V to 51 V, specified at a low test current of 50 μA for low bias and portable battery-powered applications. The BZX58550-B10 variant is included in the ±2% tolerance series.
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 10V 270MW SOD523
DIODE ZENER 10V 270MW SOD523
DIODE ZENER 10V 270MW SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX58550-B10X | 1727-BZX58550-B10XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |