High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 100V 200MA 6TSSOP
DIODE ARRAY GP 100V 200MA 6TSSOP
High-speed switching diode
DIODE ARRAY GP 100V 200MA 6TSSOP
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diodes | Rectifiers |
| Product Number | BAS16VY-QX | 1727-BAS16VY-QXTR-ND | BAS16VY-QX | BAS16VY-QX |
| Product Name | High-speed switching diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | Switching | ||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 715 to 0.7150 volts | 1.25 volts | ||
| IF | 200 mA | |||
| VR | 100 volts |