Nexperia B.V. High-voltage switching diode BAS21,215

Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS21,215 - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS21,215
High-voltage switching diode BAS21,215
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection

High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Reverse voltage VR ≤ 200 V
  • Low capacitance: Cd ≤ 5 pF
  • Small SMD plastic package

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
 - BAS21,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 250V V(RRM), Silicon, TO-236AB

Rectifier Diode, 1 Phase, 1 Element, 0.2A, 250V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Switching Diodes - 785414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
785414
Switching Diodes 785414
Small signal diode,BAS21 0.2A 250V

Small signal diode,BAS21 0.2A 250V

Supplier's Site
Switching Diodes - 1661261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1661261
Switching Diodes 1661261
Small signal diode,BAS21 0.2A 250V

Small signal diode,BAS21 0.2A 250V

Supplier's Site
Single Diodes - 1727-2889-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2889-1-ND
Single Diodes 1727-2889-1-ND
Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-2889-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2889-6-ND
Single Diodes 1727-2889-6-ND
Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-2889-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2889-2-ND
Single Diodes 1727-2889-2-ND
Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Diode Standard 200V 200mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Automotive 250V 0.2A SOT-23 Diode and Rectifier
280-BAS21,215
Automotive 250V 0.2A SOT-23 Diode and Rectifier 280-BAS21,215
Rectifier Diode Switching 250V 0.2A 50ns Automotive 3-Pin SOT-23 T/R Product overview: BAS21,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21,215 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 250V 0.2A 50ns Automotive 3-Pin SOT-23 T/R Product overview: BAS21,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS21,215 - 1022049-BAS21,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS21,215
1022049-BAS21,215
Diodes, Rectifiers - Single - BAS21,215 1022049-BAS21,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022049-BAS21,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 3k pcs

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022049-BAS21,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 3k pcs

Buy Now Datasheet
Diodes >> Diodes - General Purpose - BAS21,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
BAS21,215
Diodes >> Diodes - General Purpose BAS21,215
Single 200mA 250V 1.25V@200mA SOT-23 Diodes - General Purpose ROHS

Single 200mA 250V 1.25V@200mA SOT-23 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21,215
Discrete Semiconductor Products - Diodes - Rectifiers BAS21,215
DIODE GP 200V 200MA TO236AB

DIODE GP 200V 200MA TO236AB

Supplier's Site
Single Diodes - BAS21,215 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS21,215
Single Diodes BAS21,215
DIODE GP 200V 200MA TO236AB

DIODE GP 200V 200MA TO236AB

Supplier's Site Datasheet
Small Signal Diode, Single, Sot-23; Diode Configuration Nexperia - 11N8478 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, Single, Sot-23; Diode Configuration Nexperia
11N8478
Small Signal Diode, Single, Sot-23; Diode Configuration Nexperia 11N8478
SMALL SIGNAL DIODE, SINGLE, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A; No. of Pins:3Pins RoHS Compliant: Yes

SMALL SIGNAL DIODE, SINGLE, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Diodes Diodes
Product Number BAS21,215 BAS21,215 785414 1727-2889-1-ND 280-BAS21,215 1022049-BAS21,215 BAS21,215 BAS21,215 BAS21,215 11N8478
Product Name High-voltage switching diode Switching Diodes Single Diodes Automotive 250V 0.2A SOT-23 Diode and Rectifier Diodes, Rectifiers - Single - BAS21,215 Diodes >> Diodes - General Purpose Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Small Signal Diode, Single, Sot-23; Diode Configuration Nexperia
Diode Applications Switching; Protector; High Voltage Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 1 to 1.00E-3 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
IF 200 mA 200 mA
VR 200 volts 200 volts 250 volts 200 volts
Unlock Full Specs
to access all available technical data