Nexperia B.V. Voltage regulator diodes BZX585-C9V1-QF

Description
General-purpose Zener diodes in an SOD523 (SC-79) ultra small flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 300 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Low differential resistance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD523 (SC-79) ultra small flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 300 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Low differential resistance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX585-C9V1-QF - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX585-C9V1-QF
Voltage regulator diodes BZX585-C9V1-QF
General-purpose Zener diodes in an SOD523 (SC-79) ultra small flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Total power dissipation: ≤ 300 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Low differential resistance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions

General-purpose Zener diodes in an SOD523 (SC-79) ultra small flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Total power dissipation: ≤ 300 mW
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Two tolerance series: ± 2 % and ± 5 %
  • Low differential resistance
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX585-C9V1-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX585-C9V1-QFTR-ND
Single Zener Diodes 1727-BZX585-C9V1-QFTR-ND
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet
Single Zener Diodes - 1727-BZX585-C9V1-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX585-C9V1-QFCT-ND
Single Zener Diodes 1727-BZX585-C9V1-QFCT-ND
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet
Single Zener Diodes - 1727-BZX585-C9V1-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX585-C9V1-QFDKR-ND
Single Zener Diodes 1727-BZX585-C9V1-QFDKR-ND
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX585-C9V1-QF 1727-BZX585-C9V1-QFTR-ND
Product Name Voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

Dual high-speed switching diode - 1PS301-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 250 mA
View Details
2 suppliers
Dual Schottky barrier diode - 1PS70SB16,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
5 suppliers
High-speed switching diode - BAS516,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
General-purpose dual Schottky diode - BAS70-05W,135 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers