Nexperia B.V. High-speed switching diode BAS516-QF

Description
High-speed switching diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS516-QF - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS516-QF
High-speed switching diode BAS516-QF
High-speed switching diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V
  • Small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS516-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS516-QFTR-ND
Single Diodes 1727-BAS516-QFTR-ND
DIODE STANDARD 100V 250MA SOD523

DIODE STANDARD 100V 250MA SOD523

Buy Now Datasheet
Single Diodes - 1727-BAS516-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 250MA SOD523

DIODE STANDARD 100V 250MA SOD523

Buy Now Datasheet
Single Diodes - 1727-BAS516-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS516-QFCT-ND
Single Diodes 1727-BAS516-QFCT-ND
DIODE STANDARD 100V 250MA SOD523

DIODE STANDARD 100V 250MA SOD523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS516-QF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS516-QF
Discrete Semiconductor Products - Diodes - Rectifiers BAS516-QF
BAS516-Q/SOD523/SC-7 9

BAS516-Q/SOD523/SC-79

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number BAS516-QF 1727-BAS516-QFTR-ND BAS516-QF
Product Name High-speed switching diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts 1.25 volts
IF 250 mA
VR 100 volts
Unlock Full Specs
to access all available technical data