Nexperia B.V. General-purpose dual Schottky diode BAS40-06,215

Description
General-purpose dual Schottky diode in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet
Description
General-purpose dual Schottky diode in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose dual Schottky diode - BAS40-06,215 - Nexperia B.V.
Nijmegen, Netherlands
General-purpose dual Schottky diode
BAS40-06,215
General-purpose dual Schottky diode BAS40-06,215
General-purpose dual Schottky diode in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping

General-purpose dual Schottky diode in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
Diode Arrays - 1727-4805-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4805-6-ND
Diode Arrays 1727-4805-6-ND
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-4805-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4805-1-ND
Diode Arrays 1727-4805-1-ND
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-4805-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4805-2-ND
Diode Arrays 1727-4805-2-ND
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive Schottky 0.12A SOT-23 Diode and Rectifier
286-BAS40-06,215
Automotive Schottky 0.12A SOT-23 Diode and Rectifier 286-BAS40-06,215
Rectifier Diode Schottky 0.12A Automotive 3-Pin SOT-23 T/R Product overview: BAS40-06,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.12A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.12A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-06,215 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 0.12A Automotive 3-Pin SOT-23 T/R Product overview: BAS40-06,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.12A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.12A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-06,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-06,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-06,215
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-06,215
DIODE ARR SCHOTT 40V TO236AB

DIODE ARR SCHOTT 40V TO236AB

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAS40-06,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS40-06,215
Diodes >> Schottky Barrier Diodes (SBD) BAS40-06,215
40V 1 Pair Common Anode 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

40V 1 Pair Common Anode 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode Arrays - BAS40-06,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS40-06,215
Diode Arrays BAS40-06,215
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diode Arrays Rectifiers Rectifiers Schottky Diodes Diode Arrays
Product Number BAS40-06,215 1727-4805-6-ND 286-BAS40-06,215 BAS40-06,215 BAS40-06,215 BAS40-06,215
Product Name General-purpose dual Schottky diode Diode Arrays Automotive Schottky 0.12A SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Diode Arrays
Applications Switching
Package SOT23; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
VF 380 to 0.3800 volts 1 volts 1 volts 1 volts
IF 120 mA
Unlock Full Specs
to access all available technical data