Nexperia B.V. Voltage regulator diodes 1N4735A,113

Description
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages. The series consists of 22 types with nominal working voltages from 3.3 to 24 V. Features and benefits Total power dissipation: max. 1000 mW Tolerance series: +-5pct Working voltage range: nom. 3.3 to 24 V. Small hermetically sealed glass package Applications Low voltage stabilizers.
Request a Quote Datasheet
Description
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages. The series consists of 22 types with nominal working voltages from 3.3 to 24 V. Features and benefits Total power dissipation: max. 1000 mW Tolerance series: +-5pct Working voltage range: nom. 3.3 to 24 V. Small hermetically sealed glass package Applications Low voltage stabilizers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - 1N4735A,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
1N4735A,113
Voltage regulator diodes 1N4735A,113
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages. The series consists of 22 types with nominal working voltages from 3.3 to 24 V. Features and benefits Total power dissipation: max. 1000 mW Tolerance series: +-5pct Working voltage range: nom. 3.3 to 24 V. Small hermetically sealed glass package Applications Low voltage stabilizers.

Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.

The series consists of 22 types with nominal working voltages from 3.3 to 24 V.

Features and benefits

  • Total power dissipation: max. 1000 mW
  • Tolerance series: +-5pct
  • Working voltage range: nom. 3.3 to 24 V.
  • Small hermetically sealed glass package

Applications

  • Low voltage stabilizers.
Supplier's Site Datasheet
 - 1N4735A,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 6.2V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Single Zener Diodes - 1727-4226-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4226-2-ND
Single Zener Diodes 1727-4226-2-ND
Zener Diode 6.2V 1W ±5% Through Hole DO-41

Zener Diode 6.2V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1727-4226-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-4226-1-ND
Single Zener Diodes 1727-4226-1-ND
Zener Diode 6.2V 1W ±5% Through Hole DO-41

Zener Diode 6.2V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1115644-1N4735A,113 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1115644-1N4735A,113
Discrete Semiconductor Products - Diodes - Zener - Single 1115644-1N4735A,113
Win Source Part Number: 1115644-1N4735A,113 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 3 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 2 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 1N4735A,113.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: 1727-4226-1,1727-422 6-2,568-4852-1,568-4 852-2,568-4852-3,1N4 735A T/R,1N4735A T/R-ND,568-4852-3-ND ,1N4735A,113-ND,568- 4852-1-ND,568-4852-2 -ND,933931610113 Base Product Number: 1N4735

Win Source Part Number: 1115644-1N4735A,113
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 2 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): 1N4735A,113.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 1727-4226-1,1727-4226-2,568-4852-1,568-4852-2,568-4852-3,1N4735A T/R,1N4735A T/R-ND,568-4852-3-ND,1N4735A,113-ND,568-4852-1-ND,568-4852-2-ND,933931610113
Base Product Number: 1N4735

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4735A,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4735A,113
Discrete Semiconductor Products - Diodes - Zener 1N4735A,113
DIODE ZENER 6.2V 1W DO41

DIODE ZENER 6.2V 1W DO41

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1N4735A,113 1N4735A,113 1727-4226-2-ND 1115644-1N4735A,113 1N4735A,113
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS
Life Cycle Stage Active Active
Package SOD66 DO-204AL, DO-41, Axial DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C3V3J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage regulator diodes - BZT52-C56X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage regulator diodes - BZT52H-C2V4,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Voltage regulator diodes - BZT52H-B3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers