General-purpose Zener diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package, with a non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 300 mW, and a working voltage range of 2.4 V to 75 V in E24 tolerance series, qualified according to AEC-Q101 for automotive applications.
General-purpose Zener diodes in an SOD523 (SC-79) ultra small flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 75V 300MW SOD523
DIODE ZENER 75V 300MW SOD523
DIODE ZENER 75V 300MW SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX585-B75-QX | 1727-BZX585-B75-QXCT-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |