High-speed switching diode in a SOD323F (SC-90) surface-mount package measuring 1.7 mm × 1.25 mm × 0.7 mm, with a maximum reverse voltage of 100 V and a reverse recovery time of 4 ns. The device has a repetitive peak forward current rating of 500 mA and a total power dissipation of 550 mW. Junction temperature rating is 150 °C. Forward voltage is up to 1.25 V at 150 mA. Diode capacitance is 1.5 pF at 0 V and 1 MHz. Reverse current is 0.5 µA at 80 V and 25 °C.
High-speed switching diode, encapsulated in a very small and flat lead SOD323F Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1282249-BAS16J,135
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, BAS16
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 2156-BAS16J,135-NEX,
Base Product Number: BAS16
BAS16 series - High-speed switching diodes SOD 2-Pin Product overview: BAS16J,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16J,135 can be used for catalog matching and distributor lookup.
Diode Standard 100V 250mA (DC) Surface Mount SOD-323F
Diode Standard 100V 250mA (DC) Surface Mount SOD-323F
Diode Standard 100V 250mA (DC) Surface Mount SOD-323F
DIODE GP 100V 250MA SOD323F
DIODE GP 100V 250MA SOD323F
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | BAS16J,135 | 1282249-BAS16J,135 | 280-BAS16J,135 | 1727-BAS16J,135TR-ND | BAS16J,135 | BAS16J,135 |
| Product Name | High-speed switching diode | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | |||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 250 mA | |||||
| VR | 100 volts | 100 volts | 100 volts |