Nexperia B.V. Single Diodes 1PS10SB82,315

Description
Diode Schottky 15V 30mA (DC) Surface Mount DFN1006-2
Request a Quote Datasheet
Description
Diode Schottky 15V 30mA (DC) Surface Mount DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1727-5436-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5436-1-ND
Single Diodes 1727-5436-1-ND
Diode Schottky 15V 30mA (DC) Surface Mount DFN1006-2

Diode Schottky 15V 30mA (DC) Surface Mount DFN1006-2

Buy Now Datasheet
Single Diodes - 1727-5436-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5436-6-ND
Single Diodes 1727-5436-6-ND
Diode Schottky 15V 30mA (DC) Surface Mount DFN1006-2

Diode Schottky 15V 30mA (DC) Surface Mount DFN1006-2

Buy Now Datasheet
Single Diodes - 1727-5436-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5436-2-ND
Single Diodes 1727-5436-2-ND
Diode Schottky 15V 30mA (DC) Surface Mount DFN1006-2

Diode Schottky 15V 30mA (DC) Surface Mount DFN1006-2

Buy Now Datasheet
Diodes, Rectifiers - Single - 1PS10SB82,315 - 1002457-1PS10SB82,315 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1PS10SB82,315
1002457-1PS10SB82,315
Diodes, Rectifiers - Single - 1PS10SB82,315 1002457-1PS10SB82,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002457-1PS10SB82,31 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 700mV @ 30mA Current - Reverse Leakage @ Vr: 200nA @ 1V Capacitance @ Vr, F: 1pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DFN1006-2 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002457-1PS10SB82,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 700mV @ 30mA
Current - Reverse Leakage @ Vr: 200nA @ 1V
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1006-2
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive Schottky 15V DFN Diode and Rectifier
280-1PS10SB82,315
Automotive Schottky 15V DFN Diode and Rectifier 280-1PS10SB82,315
RF Diode Schottky 15V Automotive 2-Pin DFN T/R Product overview: 1PS10SB82,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 15V, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 15V, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS10SB82,315 can be used for catalog matching and distributor lookup.

RF Diode Schottky 15V Automotive 2-Pin DFN T/R Product overview: 1PS10SB82,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 15V, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 15V, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS10SB82,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1PS10SB82,315 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1PS10SB82,315
Single Diodes 1PS10SB82,315
DIODE SCHOTTKY 15V 30MA 2DFN

DIODE SCHOTTKY 15V 30MA 2DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1PS10SB82,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1PS10SB82,315
Discrete Semiconductor Products - Diodes - Rectifiers 1PS10SB82,315
DIODE SCHOTTKY 15V 30MA 2DFN

DIODE SCHOTTKY 15V 30MA 2DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1727-5436-1-ND 1002457-1PS10SB82,315 280-1PS10SB82,315 1PS10SB82,315 1PS10SB82,315
Product Name Single Diodes Diodes, Rectifiers - Single - 1PS10SB82,315 Automotive Schottky 15V DFN Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data