Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package with a body size of 1.7 mm x 1.25 mm x 0.95 mm, rated for a total power dissipation of 300 mW and a working voltage range of 1.8 V to 51 V, specified at a test current of 50 μA for low-power applications. The C-series variants offer approximately ±5 % tolerance and include intentional leakage current optimization for fast switching and noise reduction. Junction temperature is rated up to 150 °C, and thermal resistance from junction to ambient is 415 K/W in free air.
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 5.1V 300mW ±5% Surface Mount SOD-323
Zener Diode 5.1V 300mW ±5% Surface Mount SOD-323
Zener Diode 5.1V 300mW ±5% Surface Mount SOD-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX38450-C5V1X | 1727-BZX38450-C5V1XDKR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |