Nexperia B.V. General purpose double switching diode BAS31,215

Description
General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 90 V Repetitive peak reverse voltage: max. 110 V Repetitive peak forward current: max. 600 mA Repetitive peak reverse current: max. 600 mA AEC-Q101 qualified Applications General purpose switching in e.g. surface mounted circuits
Request a Quote Datasheet
Description
General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 90 V Repetitive peak reverse voltage: max. 110 V Repetitive peak forward current: max. 600 mA Repetitive peak reverse current: max. 600 mA AEC-Q101 qualified Applications General purpose switching in e.g. surface mounted circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General purpose double switching diode - BAS31,215 - Nexperia B.V.
Nijmegen, Netherlands
General purpose double switching diode
BAS31,215
General purpose double switching diode BAS31,215
General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 90 V Repetitive peak reverse voltage: max. 110 V Repetitive peak forward current: max. 600 mA Repetitive peak reverse current: max. 600 mA AEC-Q101 qualified Applications General purpose switching in e.g. surface mounted circuits

General purpose double switching diode, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Small plastic SMD package
  • Switching speed: max. 50 ns
  • General application
  • Continuous reverse voltage: max. 90 V
  • Repetitive peak reverse voltage: max. 110 V
  • Repetitive peak forward current: max. 600 mA
  • Repetitive peak reverse current: max. 600 mA
  • AEC-Q101 qualified

Applications

  • General purpose switching in e.g. surface mounted circuits
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 977118-BAS31,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
977118-BAS31,215
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 977118-BAS31,215
Win Source Part Number: 977118-BAS31,215 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 90 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 90 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 250mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: 1727-4801-1,568-6001 -6,568-6001-1-ND,568 -6001-6-ND,568-6001- 2-ND,1727-4801-2,568 -6001-2,568-6001-1,B AS31215,933723190215 ,BAS31 T/R,1727-4801-6,BAS3 1 T/R-ND,BAS31,215-ND Base Product Number: BAS31

Win Source Part Number: 977118-BAS31,215
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 90 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 90 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 1727-4801-1,568-6001-6,568-6001-1-ND,568-6001-6-ND,568-6001-2-ND,1727-4801-2,568-6001-2,568-6001-1,BAS31215,933723190215,BAS31 T/R,1727-4801-6,BAS31 T/R-ND,BAS31,215-ND
Base Product Number: BAS31

Buy Now Datasheet
Diode and Rectifier - 286-BAS31,215 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-BAS31,215
Diode and Rectifier 286-BAS31,215
BAS29; BAS31; BAS35 - General purpose controlled avalanche (double) diodes TO-236 3-Pin Product overview: BAS31,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS31,215 can be used for catalog matching and distributor lookup.

BAS29; BAS31; BAS35 - General purpose controlled avalanche (double) diodes TO-236 3-Pin Product overview: BAS31,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS31,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-4801-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4801-6-ND
Diode Arrays 1727-4801-6-ND
Diode Array 1 Pair Series Connection Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-4801-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4801-1-ND
Diode Arrays 1727-4801-1-ND
Diode Array 1 Pair Series Connection Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-4801-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4801-2-ND
Diode Arrays 1727-4801-2-ND
Diode Array 1 Pair Series Connection Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Avalanche 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS31,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS31,215
Diode Arrays BAS31,215
DIODE ARRAY AVALANCHE 90V SOT23

DIODE ARRAY AVALANCHE 90V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS31,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS31,215
Discrete Semiconductor Products - Diodes - Rectifiers BAS31,215
DIODE ARR AVAL 90V 250MA TO236AB

DIODE ARR AVAL 90V 250MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category General Purpose Diodes Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number BAS31,215 977118-BAS31,215 286-BAS31,215 1727-4801-6-ND BAS31,215 BAS31,215
Product Name General purpose double switching diode Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode and Rectifier Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package SOT23; SOT23 SOT23 TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts 1 volts 1 volts 1 volts
IF 250 mA
IR 1.00E-4 mA 0.1000 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data