Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm, with a total power dissipation of ≤ 300 mW and a working voltage range of 1.8 V to 51 V, specified at a low test current of 50 μA for use in low-bias and portable battery-powered applications.
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 3.6V 300MW SOD323
DIODE ZENER 3.6V 300MW SOD323
DIODE ZENER 3.6V 300MW SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX38450-B3V6X | 1727-BZX38450-B3V6XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |