High-voltage switching diode, encapsulated in an ultra small SOD523 (SC-79) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS521 - Single high-voltage switching diode SOD 2-Pin Product overview: BAS521,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS521,315 can be used for catalog matching and distributor lookup.
Diode Standard 300V 250mA (DC) Surface Mount SOD-523
DIODE GEN PURP 300V 250MA SOD523
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | BAS521,315 | 280-BAS521,315 | 1727-7357-2-ND | BAS521,315 |
| Product Name | High-voltage switching diode | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching; High Voltage | |||
| RoHS Compliant | RoHS | |||
| VF | 1.1 to 0.0011 volts | 1.1 volts | ||
| IF | 250 mA | |||
| VR | 300 volts |