Nexperia B.V. Low-current voltage regulator diodes BZX38450-B24X

Description
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX38450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Description
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX38450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package, measuring 1.7 mm x 1.25 mm x 0.95 mm, with a total power dissipation of 300 mW and a working voltage range of 1.8 V to 51 V. The BZX38450-B24 variant has a nominal zener voltage of 24 V and is specified at a test current of 50 μA, suitable for low-bias and battery-powered applications. Forward voltage is ≤ 0.9 V at 10 mA. Thermal resistance from junction to ambient is 415 K/W in free air. The diode complies with the Absolute Maximum Rating System (IEC 60134), with a maximum junction temperature of 150 °C and an ambient temperature range of −55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package, measuring 1.7 mm x 1.25 mm x 0.95 mm, with a total power dissipation of 300 mW and a working voltage range of 1.8 V to 51 V. The BZX38450-B24 variant has a nominal zener voltage of 24 V and is specified at a test current of 50 μA, suitable for low-bias and battery-powered applications. Forward voltage is ≤ 0.9 V at 10 mA. Thermal resistance from junction to ambient is 415 K/W in free air. The diode complies with the Absolute Maximum Rating System (IEC 60134), with a maximum junction temperature of 150 °C and an ambient temperature range of −55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZX38450-B24X - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZX38450-B24X
Low-current voltage regulator diodes BZX38450-B24X
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX38450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions

Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 300 mW
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Working voltage range: nominal 1.8 V to 51 V
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • BZX38450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX38450-B24XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX38450-B24XTR-ND
Single Zener Diodes 1727-BZX38450-B24XTR-ND
DIODE ZENER 24V 300MW SOD323

DIODE ZENER 24V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX38450-B24XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX38450-B24XCT-ND
Single Zener Diodes 1727-BZX38450-B24XCT-ND
DIODE ZENER 24V 300MW SOD323

DIODE ZENER 24V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX38450-B24XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX38450-B24XDKR-ND
Single Zener Diodes 1727-BZX38450-B24XDKR-ND
DIODE ZENER 24V 300MW SOD323

DIODE ZENER 24V 300MW SOD323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX38450-B24X 1727-BZX38450-B24XTR-ND
Product Name Low-current voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia - 37K9321 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1 volts
View Details
High-speed switching diode - BAS516-QYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
General purpose diode - BAS321-QZ - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Dual high-speed switching diode - 1PS300-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers