Nexperia B.V. General purpose diode BAS321-QZ

Description
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching in surface mounted circuits
Request a Quote Datasheet
Description
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching in surface mounted circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General purpose diode - BAS321-QZ - Nexperia B.V.
Nijmegen, Netherlands
General purpose diode
BAS321-QZ
General purpose diode BAS321-QZ
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching in surface mounted circuits

General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package.

Features and benefits

  • Small plastic SMD package
  • Switching speed: max. 50 ns
  • General application
  • Continuous reverse voltage: max. 200 V
  • Repetitive peak reverse voltage: max. 250 V
  • Repetitive peak forward current: max. 625 mA
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General purpose switching in surface mounted circuits
Supplier's Site Datasheet
Single Diodes - 1727-BAS321-QZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS321-QZTR-ND
Single Diodes 1727-BAS321-QZTR-ND
DIODE STANDARD 200V 250MA SOD323

DIODE STANDARD 200V 250MA SOD323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category General Purpose Diodes Diodes
Product Number BAS321-QZ 1727-BAS321-QZTR-ND
Product Name General purpose diode Single Diodes
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
IF 250 mA
Unlock Full Specs
to access all available technical data