Nexperia B.V. Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia BAS40-05V

Description
SCHOTTKY RECTIFIER, 120mA, 40V, SOT666; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°CRoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 120mA, 40V, SOT666; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia - 37K9321 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia
37K9321
Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia 37K9321
SCHOTTKY RECTIFIER, 120mA, 40V, SOT666; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°CRoHS Compliant: Yes

SCHOTTKY RECTIFIER, 120mA, 40V, SOT666; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 37K9321
Product Name Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 400 volts
View Details
Schottky barrier diode - BAT54AW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers
RFFETs - BAT1504WE6327BTSA1 - 912838-BAT1504WE6327BTSA1 - Win Source Electronics
Specs
Diode Type Schottky; RF Diode Schottky - 1 Pair Series Connection 4V 110 mA 100 mW SOT-323
Package SOT323; SOT-323
Tj 150 C (302 F)
View Details
4 suppliers
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details