Low-power voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package, available in a normalized E24 range of 2.4 V to 75 V with ±1 %, ±2 %, and approximately ±5 % tolerances. Total power dissipation is limited to 300 mW, and non-repetitive peak reverse power dissipation is limited to 40 W. The series is qualified to AEC-Q101 and suitable for automotive applications.
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
DIODE ZENER 18V 300MW SOD323
DIODE ZENER 18V 300MW SOD323
DIODE ZENER 18V 300MW SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX384-A18-QX | 1727-BZX384-A18-QXDKR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |