General-purpose Schottky diode in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm by 1.25 mm by 0.95 mm. It has a maximum reverse voltage of 40 V, a forward current rating of 120 mA, and a forward voltage of 380 mV at 1 mA. Reverse current is 10 µA at 40 V and 25 °C. Diode capacitance is 5 pF at 0 V and 1 MHz. Junction temperature ranges from -65 °C to 150 °C, with a thermal resistance of 450 K/W in free air.
General-purpose Schottky diode in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 40V 120mA (DC) Surface Mount SOD-323
Diode Schottky 40V 120mA (DC) Surface Mount SOD-323
Diode Schottky 40V 120mA (DC) Surface Mount SOD-323
BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes SOD 2-Pin Product overview: 1PS76SB40,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS76SB40,115 can be used for catalog matching and distributor lookup.
Nexperia 1PS76SB40,115 Diode
Nexperia 1PS76SB40,115 Diode
40V 1V@40mA 120mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 120MA SOD323
RF SCHOTTKY DIODE, SINGLE, SOD-323; Diode Configuration:Single
DIODE SCHOTTKY 40V 120MA SOD323
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | RF Diodes | Schottky Diodes |
| Product Number | 1PS76SB40,115 | 1727-4779-1-ND | 280-1PS76SB40,115 | 509419 | 1PS76SB40,115 | 1PS76SB40,115 | 59M7711 | 1PS76SB40,115 |
| Product Name | General-purpose Schottky diode | Single Diodes | Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Rf Schottky Diode, Single, Sod-323; Diode Configuration Nexperia | Single Diodes |
| Applications | Switching | |||||||
| Package | SOD-323; SOD323 SOD323 | SOD-323; Sod-323 | SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VF | 380 to 0.3800 volts | 1 volts | 1 volts | 1 volts | ||||
| IF | 120 mA |