High-speed switching diode, encapsulated in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Standard 100V 250mA (DC) Surface Mount SOD-323
Diode Standard 100V 250mA (DC) Surface Mount SOD-323
Diode Standard 100V 250mA (DC) Surface Mount SOD-323
BAS316 - High-speed switching diodes SOD 2-Pin Product overview: BAS316Z from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS316Z can be used for catalog matching and distributor lookup.
High-speed switching diodes
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 863440-BAS316Z
Series: Automotive, AEC-Q101, BAS16
Features: Diode Standard 100 V 250mA (DC) Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS316
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS316Z-ND, 934054945145, 1727-7370-6, 1727-7370-2, 1727-7370-1
DIODE GEN PURP 100V 250MA SOD323
DIODE GEN PURP 100V 250MA SOD323
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | BAS316Z | 1727-7370-2-ND | 280-BAS316Z | BAS316Z | 863440-BAS316Z | BAS316Z | BAS316Z |
| Product Name | High-speed switching diode | Single Diodes | Diode and Rectifier | Diodes, Rectifiers - Single - BAS316Z | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Applications | Switching | Switching | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | ||||
| IF | 250 mA | ||||||
| VR | 100 volts | 100 volts |