Bidirectional Zener diode in a SOD323 (SC-76) surface-mounted plastic package with a non-repetitive peak reverse power dissipation of 30 W and a working voltage of 95 to 105 V at 1 mA. The device is AEC-Q101 qualified and suitable for general regulation and overvoltage protection in EL driver circuits.
Bidirectional Zener diode encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BZB100A - Bidirectional Zener diode SOD 2-Pin Product overview: BZB100A,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZB100A,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865123-BZB100A,115
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: - Clamp - Ipp Tvs Diode Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZB100
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 568-7022-2, BZB100A T/R-ND, 568-7022-1-ND, 934061131115, 568-7022-1, BZB100A T/R, 568-7022-6, 1727-5533-2, 1727-5533-1, BZB100A,115-ND, BZB100A115, 568-7022-6-ND, 1727-5533-6, 568-7022-2-ND
Clamp Ipp Tvs Diode Surface Mount SOD-323
Clamp Ipp Tvs Diode Surface Mount SOD-323
Clamp Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 100VWM SOD323
ZENER ARRAY, AEC-Q101, 100V, 0.3W; Zener Voltage Vz Typ:100V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:300mW; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Diode Case Style:SOD-323; No. of RoHS Compliant: Yes
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | BZB100A,115 | 144-BZB100A,115 | 865123-BZB100A,115 | 1727-5533-2-ND | BZB100A,115 | 84Y9854 |
| Product Name | Bidirectional Zener diode | Zener TVS Protection Diode | TVS - TVS - Diodes - BZB100A,115 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Zener Array, Aec-Q101, 100V, 0.3W; Zener Voltage Vz Typ Nexperia |
| Package | SOD-323; SOD323 SOD323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | RoHS | ||||
| PD | 0.8300 milliwatts | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |