Nexperia B.V. Dual Zener diodes BZB84-B51,215

Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-B51,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-B51,215
Dual Zener diodes BZB84-B51,215
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZB84-B51,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 51V V(Z), 2%, 0.3W, Silicon, Unidirectional, TO-236AB

Zener Diode, 51V V(Z), 2%, 0.3W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Zener Diode Arrays - BZB84-B51,215-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
BZB84-B51,215-ND
Zener Diode Arrays BZB84-B51,215-ND
Zener Diode Array 1 Pair Common Anode 51V 300mW ±2% TO-236AB

Zener Diode Array 1 Pair Common Anode 51V 300mW ±2% TO-236AB

Buy Now Datasheet
Zener Array Rohs Compliant Nexperia - 28AK6872 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Rohs Compliant Nexperia
28AK6872
Zener Array Rohs Compliant Nexperia 28AK6872
ZENER ARRAY ROHS COMPLIANT: YES

ZENER ARRAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diode Arrays Diode Arrays
Product Number BZB84-B51,215 BZB84-B51,215 BZB84-B51,215-ND 28AK6872
Product Name Dual Zener diodes Zener Diode Arrays Zener Array Rohs Compliant Nexperia
Package SOT23; SOT23 SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data