Nexperia B.V. Voltage regulator diodes BZT52-C75J

Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52-C75J - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52-C75J
Voltage regulator diodes BZT52-C75J
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions

General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 590 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-8146-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8146-2-ND
Single Zener Diodes 1727-8146-2-ND
Zener Diode 74.5V 350mW ±6% Surface Mount SOD-123

Zener Diode 74.5V 350mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-8146-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8146-6-ND
Single Zener Diodes 1727-8146-6-ND
Zener Diode 74.5V 350mW ±6% Surface Mount SOD-123

Zener Diode 74.5V 350mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-8146-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8146-1-ND
Single Zener Diodes 1727-8146-1-ND
Zener Diode 74.5V 350mW ±6% Surface Mount SOD-123

Zener Diode 74.5V 350mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Zener Diode - 287-BZT52-C75J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-BZT52-C75J
Zener Diode 287-BZT52-C75J
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C75J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C75J can be used for catalog matching and distributor lookup.

BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C75J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C75J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 991729-BZT52-C75J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
991729-BZT52-C75J
Discrete Semiconductor Products - Diodes - Zener - Single 991729-BZT52-C75J
Win Source Part Number: 991729-BZT52-C75J Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 350 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 52.5 V Voltage - Zener (Nom) (Vz): 74.5 V Impedance (Max) (Zzt): 175 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: BZT52-C75J-ND,1727-8 146-6,934071141118,1 727-8146-2,1727-8146 -1 Base Product Number: BZT52-C75

Win Source Part Number: 991729-BZT52-C75J
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 52.5 V
Voltage - Zener (Nom) (Vz): 74.5 V
Impedance (Max) (Zzt): 175 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: BZT52-C75J-ND,1727-8146-6,934071141118,1727-8146-2,1727-8146-1
Base Product Number: BZT52-C75

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52-C75J
Zener Diodes BZT52-C75J
Zener Diodes BZT52-C75/SOD123/SOD 2

Zener Diodes BZT52-C75/SOD123/SOD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-C75J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-C75J
Discrete Semiconductor Products - Diodes - Zener BZT52-C75J
DIODE ZENER 74.5V 350MW SOD123

DIODE ZENER 74.5V 350MW SOD123

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-C75J 1727-8146-2-ND 287-BZT52-C75J 991729-BZT52-C75J BZT52-C75J BZT52-C75J
Product Name Voltage regulator diodes Single Zener Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data